Qualtek Electronics Corp. QLB Series Thermal Circuit Breaker, 3A QLB-033-11B3N-3BA

Description
QLB Series Thermal Circuit Breaker Features: Rating: 3A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
QLB Series Thermal Circuit Breaker Features: Rating: 3A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLB Series Thermal Circuit Breaker, 3A - QLB-033-11B3N-3BA - Qualtek Electronics Corp.
Mentor, OH, United States
QLB Series Thermal Circuit Breaker, 3A
QLB-033-11B3N-3BA
QLB Series Thermal Circuit Breaker, 3A QLB-033-11B3N-3BA
QLB Series Thermal Circuit Breaker Features: Rating: 3A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CE

QLB Series Thermal Circuit Breaker
Features:
Rating: 3A 125/250VAC, 32VDC
Dielectric Strength: 1500VAC / 1 Minute
Interrupting Capacity: 1000A @ 125VAC
Resettable Overload Capacity: 10x Rated Current
Insulation Resistance: 100M Ohms
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Circuit Breakers - Q497-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
Q497-ND
Circuit Breakers Q497-ND
Circuit Breaker Thermal 3A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 3A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number QLB-033-11B3N-3BA Q497-ND
Product Name QLB Series Thermal Circuit Breaker, 3A Circuit Breakers
Rated AC Voltage 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 20A - QLB-203-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
QLB Series Thermal Circuit Breaker, 7A - QLB-073-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
QMB Series Thermal Circuit Breaker, 10A - QMB-103-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
QLB Series Thermal Circuit Breaker, 20A - QLB-203-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers