TE Connectivity Circuit Breakers W58-XC4C12A-3

Description
Circuit Breaker Thermal 3A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 3A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB244-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB244-ND
Circuit Breakers PB244-ND
Circuit Breaker Thermal 3A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 3A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
W58-XC4C12A-3=W58 - W58-XC4C12A-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
W58-XC4C12A-3=W58
W58-XC4C12A-3
W58-XC4C12A-3=W58 W58-XC4C12A-3
W58-XC4C12A-3=W58

W58-XC4C12A-3=W58

Buy Now
Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity - 17M3355 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity
17M3355
Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity 17M3355
CIRCUIT BREAKER, THERMAL, 1P, 250V, 3A; Product Range:W58 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 3A; Product Range:W58 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 3A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70198675 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 3A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70198675
Circuit Breaker;Therm;Push;Cur-Rtg 3A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70198675
Thermal Circuit Breaker, Single Pole, 3 A Current Rating, Series Trip Circuit Push to reset actuator style Thermal circuit breaker with knurled nut⁄lockwasher mounting.

Thermal Circuit Breaker, Single Pole, 3 A Current Rating, Series Trip Circuit

  • Push to reset actuator style
    Thermal circuit breaker with knurled nut⁄lockwasher mounting.
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB244-ND W58-XC4C12A-3 17M3355 70198675
Product Name Circuit Breakers W58-XC4C12A-3=W58 Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Push;Cur-Rtg 3A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
Rated Current 3 amps 3 amps 3 amps
Trip System Type Thermal Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Rated AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2345-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-1-66-4-8-2.5-ND - DigiKey
Specs
Rated Current 2.5 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Automotive Circuit Breakers  VF-IATU -  - VICFUSE
Specs
Rated DC Voltage 32 volts
Rated Current 3 to 10 amps
View Details