SCHURTER Inc Circuit Breakers 4420.0262

Description
Circuit Breaker Thermal Magnetic 20A 277V AC 65V DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Thermal Magnetic 20A 277V AC 65V DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2779-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2779-ND
Circuit Breakers 486-2779-ND
Circuit Breaker Thermal Magnetic 20A 277V AC 65V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 20A 277V AC 65V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker; 20 A; 277 VAC; 1 pole;Thermal Magnetic; DIN Rail Mount; 50 Hz - 70160384 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 20 A; 277 VAC; 1 pole;Thermal Magnetic; DIN Rail Mount; 50 Hz
70160384
Circuit Breaker; 20 A; 277 VAC; 1 pole;Thermal Magnetic; DIN Rail Mount; 50 Hz 70160384
480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use. For industrial machines, automation, air-condition, ventilation, transformers, power supplies, telecom systems, computer systems, test systems, medical equipments applications.

480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers
Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use.
For industrial machines, automation, air-condition, ventilation, transformers, power supplies, telecom systems, computer systems, test systems, medical equipments applications.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 486-2779-ND 70160384
Product Name Circuit Breakers Circuit Breaker; 20 A; 277 VAC; 1 pole;Thermal Magnetic; DIN Rail Mount; 50 Hz
Rated Current 20 amps 20 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Other; (Lever) Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Product Range Te Connectivity - 28AC9787 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 5 amps
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-2-1-62-4-9-100-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - T11-311-0.4-ND - DigiKey
Specs
Rated Current 0.4000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details