TE Connectivity Circuit Breakers - W57-XF6A4A10-10 W57-XF6A4A10-10

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1021408-W57-XF6A4A10 -10 Current Rating: 10A Voltage Rating - AC: 250V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1021408-W57-XF6A4A10 -10 Current Rating: 10A Voltage Rating - AC: 250V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - W57-XF6A4A10-10 - W57-XF6A4A10-10 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - W57-XF6A4A10-10
W57-XF6A4A10-10
Circuit Breakers - W57-XF6A4A10-10 W57-XF6A4A10-10
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1021408-W57-XF6A4A10 -10 Current Rating: 10A Voltage Rating - AC: 250V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1021408-W57-XF6A4A10-10
Current Rating: 10A
Voltage Rating - AC: 250V
Mounting: Panel Mount
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Thermal
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number W57-XF6A4A10-10
Product Name Circuit Breakers - W57-XF6A4A10-10
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-1668/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU40R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers