QLB-053-00DNN-3BA is a thermal circuit breaker rated for 5A at 125-250V AC and 32V DC, with a panel cutout of 13.8 mm ±0.2 mm and a maximum panel thickness of 2.5 mm. It features a mounting dimension of 21.3 mm, a body diameter of 7.6 mm, and a total length of 35 mm. The part is RoHS compliant and meets UL, cUL, TUV, CCC, and CE approvals.
QLB Series Thermal Circuit Breaker
Features:
Rating: 5A 125/250VAC, 32VDC
Dielectric Strength: 1500VAC / 1 Minute
Interrupting Capacity: 1000A @ 125VAC
Resettable Overload Capacity: 10x Rated Current
Insulation Resistance: 100M Ohms
Approvals: UL, cUL, TUV, CE
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | QLB-053-00DNN-3BA | Q498-ND |
| Product Name | QLB Series Thermal Circuit Breaker, 5A | Circuit Breakers |
| Rated AC Voltage | 125 to 250 volts |