TE Connectivity 30A 250V Circuit Protection Fuse W54-XB1A4A10-30

Description
30A Thermal Circuit Breaker, 250V, 1-Pole, Push Reset, Panel Mount Product overview: W54-XB1A4A10-30 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 250V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W54-XB1A4A10-30 can be used for catalog matching and distributor lookup.
Request a Quote
Description
30A Thermal Circuit Breaker, 250V, 1-Pole, Push Reset, Panel Mount Product overview: W54-XB1A4A10-30 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 250V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W54-XB1A4A10-30 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W54-XB1A4A10-30 is a 30A, 250VAC, single-pole, push-to-reset thermal circuit breaker with silver-cadmium oxide contacts, quick-connect .250" (6.35mm) straight terminals, and a metal 9.8mm (double D) mounting bushing with M11x1 threads. It has a reset time of 60 seconds, operates between 0°C and +60°C, and interrupts up to 1,000A in accordance with UL 1077. The device is UL 1077 recognized as a supplementary protector, CSA accepted as an appliance component protector (to 125VAC), and meets VDE 0642/EN60934 requirements. It features a push-button for visual trip indication and is rated to carry 100% of its current rating continuously. The approximate weight is 25.0g, with termination via .250" quick connects or #8-32 screws.

Datasheet Summary
Powered by GS/AI

The W54-XB1A4A10-30 is a 30A, 250VAC, single-pole, push-to-reset thermal circuit breaker with silver-cadmium oxide contacts, quick-connect .250" (6.35mm) straight terminals, and a metal 9.8mm (double D) mounting bushing with M11x1 threads. It has a reset time of 60 seconds, operates between 0°C and +60°C, and interrupts up to 1,000A in accordance with UL 1077. The device is UL 1077 recognized as a supplementary protector, CSA accepted as an appliance component protector (to 125VAC), and meets VDE 0642/EN60934 requirements. It features a push-button for visual trip indication and is rated to carry 100% of its current rating continuously. The approximate weight is 25.0g, with termination via .250" quick connects or #8-32 screws.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30A 250V Circuit Protection Fuse
143-W54-XB1A4A10-30
30A 250V Circuit Protection Fuse 143-W54-XB1A4A10-30
30A Thermal Circuit Breaker, 250V, 1-Pole, Push Reset, Panel Mount Product overview: W54-XB1A4A10-30 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 250V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W54-XB1A4A10-30 can be used for catalog matching and distributor lookup.

30A Thermal Circuit Breaker, 250V, 1-Pole, Push Reset, Panel Mount Product overview: W54-XB1A4A10-30 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 250V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W54-XB1A4A10-30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W54-XB1A4A10-30
Product Name 30A 250V Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-1768-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers