TE Connectivity 5A Circuit Protection Fuse W51-A152A1-5

Description
Circuit Breaker Thermal 1Pole 5A 250VAC Product overview: W51-A152A1-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A152A1-5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circuit Breaker Thermal 1Pole 5A 250VAC Product overview: W51-A152A1-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A152A1-5 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W51-A152A1-5 is a rocker-actuated thermal circuit breaker with a 5A current rating, 250VAC maximum operating voltage, and an illuminated option. It features a quick connect .250" (6.35mm) terminal, amber rocker, and operates within a 0°C to +50°C ambient temperature range. The device snaps into a 1.122 x 0.531" (28.5 x 13.5mm) panel cutout and has a reset time of 60 seconds. It is UL 1077 recognized and CCC compliant, with interrupt capacity of 1,000A and overload trip characteristics calibrated to trip between 101% and 135% of rated current within one hour. Approximate weight is 0.37 oz (10.5g).

Datasheet Summary
Powered by GS/AI

The W51-A152A1-5 is a rocker-actuated thermal circuit breaker with a 5A current rating, 250VAC maximum operating voltage, and an illuminated option. It features a quick connect .250" (6.35mm) terminal, amber rocker, and operates within a 0°C to +50°C ambient temperature range. The device snaps into a 1.122 x 0.531" (28.5 x 13.5mm) panel cutout and has a reset time of 60 seconds. It is UL 1077 recognized and CCC compliant, with interrupt capacity of 1,000A and overload trip characteristics calibrated to trip between 101% and 135% of rated current within one hour. Approximate weight is 0.37 oz (10.5g).

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Circuit Protection Fuse
143-W51-A152A1-5
5A Circuit Protection Fuse 143-W51-A152A1-5
Circuit Breaker Thermal 1Pole 5A 250VAC Product overview: W51-A152A1-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A152A1-5 can be used for catalog matching and distributor lookup.

Circuit Breaker Thermal 1Pole 5A 250VAC Product overview: W51-A152A1-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A152A1-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W51-A152A1-5
Product Name 5A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 486-1237-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers