TE Connectivity Circuit Breakers W33-T4B1Q-5

Description
Circuit Breaker Thermal 5A 250V AC 50V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 5A 250V AC 50V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB264-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB264-ND
Circuit Breakers PB264-ND
Circuit Breaker Thermal 5A 250V AC 50V DC Rocker Panel Mount

Circuit Breaker Thermal 5A 250V AC 50V DC Rocker Panel Mount

Buy Now Datasheet
Molded Case Circuit Breaker - 20799974 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
20799974
Molded Case Circuit Breaker 20799974
CIRCUIT BREAKER, THERMAL, 2 POLE, 250 VAC, 50 VDC, 5 AMPS, W33 SERIES, PANEL MOUNT, COLOUR AMBER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL, 2 POLE, 250 VAC, 50 VDC, 5 AMPS, W33 SERIES, PANEL MOUNT, COLOUR AMBER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
POTTER & BRUMFIELD Circuit Breaker W33-T4B1Q-5

POTTER & BRUMFIELD Circuit Breaker W33-T4B1Q-5

Supplier's Site
CIRCUIT BREAKER, THERMAL, 5 A, AMBER ROCKER, 2 POLES - 70198846 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER, THERMAL, 5 A, AMBER ROCKER, 2 POLES
70198846
CIRCUIT BREAKER, THERMAL, 5 A, AMBER ROCKER, 2 POLES 70198846
CIRCUIT BREAKER, THERMAL, 5 A, AMBER ROCKER, 2 POLES

CIRCUIT BREAKER, THERMAL, 5 A, AMBER ROCKER, 2 POLES

Supplier's Site
Circuit Breaker, Thermal, 2P, 250V, 5A; Product Range Potter&brumfield Te Connectivity - 17M3352 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 250V, 5A; Product Range Potter&brumfield Te Connectivity
17M3352
Circuit Breaker, Thermal, 2P, 250V, 5A; Product Range Potter&brumfield Te Connectivity 17M3352
CIRCUIT BREAKER, THERMAL, 2P, 250V, 5A; Product Range:W33 Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Colour:Amber; Operating Voltage:50V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 250V, 5A; Product Range:W33 Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Colour:Amber; Operating Voltage:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB264-ND 20799974 70198846 17M3352
Product Name Circuit Breakers Molded Case Circuit Breaker Molded Case Circuit Breaker CIRCUIT BREAKER, THERMAL, 5 A, AMBER ROCKER, 2 POLES Circuit Breaker, Thermal, 2P, 250V, 5A; Product Range Potter&brumfield Te Connectivity
Rated Current 5 amps 5 amps 5 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data