SCHURTER Inc Thermal Breakers 3-128-199

Description
Schurter 3-128-199 Circuit Breaker
Request a Quote Datasheet
Description
Schurter 3-128-199 Circuit Breaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 2215586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215586
Thermal Breakers 2215586
Schurter 3-128-199 Circuit Breaker

Schurter 3-128-199 Circuit Breaker

Supplier's Site
Thermal Breakers - 2215584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215584
Thermal Breakers 2215584
Schurter 3-128-199 Circuit Breaker

Schurter 3-128-199 Circuit Breaker

Supplier's Site
Circuit Breakers - 486-3-128-199-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3-128-199-ND
Circuit Breakers 486-3-128-199-ND
Circuit Breaker Thermal 6A 277V AC 32V DC Rocker Panel Mount

Circuit Breaker Thermal 6A 277V AC 32V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Ckt Breaker, 6A, 1P, Panel; Product Range Schurter - 31AJ4267 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 6A, 1P, Panel; Product Range Schurter
31AJ4267
Thermal Ckt Breaker, 6A, 1P, Panel; Product Range Schurter 31AJ4267
THERMAL CKT BREAKER, 6A, 1P, PANEL; Product Range:TA36 Rocker Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 6A, 1P, PANEL; Product Range:TA36 Rocker Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2215586 486-3-128-199-ND 31AJ4267
Product Name Thermal Breakers Circuit Breakers Thermal Ckt Breaker, 6A, 1P, Panel; Product Range Schurter
Rated Current 6 amps 6 amps 6 amps
Number of Poles 1 1
Terminal Type Snap-In
Trip System Type Thermal
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393247-4 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-3-1-65-4-5-50-ND - DigiKey
Specs
Rated Current 50 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - 486-4518-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details