TE Connectivity 10A Circuit Protection Fuse W33-S1N1Q-10

Description
Circuit Breaker Thermal 2Pole 10A 250VAC/50VDC Product overview: W33-S1N1Q-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W33-S1N1Q-10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circuit Breaker Thermal 2Pole 10A 250VAC/50VDC Product overview: W33-S1N1Q-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W33-S1N1Q-10 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W33-S1N1Q-10 is a two-pole, switchable thermal circuit breaker with a 10A rating, combining overcurrent protection and on/off switching in a single unit. It features a black rocker actuator with no indicator lamp and uses .250" quick connect/solder terminals. The device mounts via snap-in panel installation and supports 250VAC at 60 Hz and 50VDC, with an interrupt capacity of 1,000 amps at these ratings. It is rated for 50,000 switch cycles at rated load and meets UL 1077 and CSA standards as a supplementary protector. The unit operates within an ambient temperature range and includes trip-free functionality with overload capacity up to ten times rated current.

Datasheet Summary
Powered by GS/AI

The W33-S1N1Q-10 is a two-pole, switchable thermal circuit breaker with a 10A rating, combining overcurrent protection and on/off switching in a single unit. It features a black rocker actuator with no indicator lamp and uses .250" quick connect/solder terminals. The device mounts via snap-in panel installation and supports 250VAC at 60 Hz and 50VDC, with an interrupt capacity of 1,000 amps at these ratings. It is rated for 50,000 switch cycles at rated load and meets UL 1077 and CSA standards as a supplementary protector. The unit operates within an ambient temperature range and includes trip-free functionality with overload capacity up to ten times rated current.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A Circuit Protection Fuse
143-W33-S1N1Q-10
10A Circuit Protection Fuse 143-W33-S1N1Q-10
Circuit Breaker Thermal 2Pole 10A 250VAC/50VDC Product overview: W33-S1N1Q-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W33-S1N1Q-10 can be used for catalog matching and distributor lookup.

Circuit Breaker Thermal 2Pole 10A 250VAC/50VDC Product overview: W33-S1N1Q-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W33-S1N1Q-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W33-S1N1Q-10
Product Name 10A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-0031.8367DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details