The W28-XT1A-7 is a push-to-reset thermal circuit breaker rated for 7 A, designed to replace slow-blow glass fuses with snap-in panel mounting. It features .250" (6.35 mm) quick-connect terminals and mounts on panels 0.075" to 0.105" (1.905 mm to 2.667 mm) thick. The breaker continuously carries its rated current and trips within one hour at 135% of rating at +25°C. It has a maximum operating voltage of 250 VAC at 50/60 Hz and 32 VDC, with an interrupt capacity of 1,000 A. The device is UL 1077 recognized and CSA accepted as a supplementary protector, and features a visual trip indication via an extended button. Reset time is 5 to 30 seconds. It is RoHS compliant.
CIR BRKR THRM 7A 250VAC 32VDC Product overview: W28-XT1A-7 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XT1A-7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XT1A-7 |
| Product Name | 7A Circuit Protection Fuse |
| Approvals / Standards | RoHS |