TE Connectivity 20A Circuit Protection Fuse W23-X1A1G-20

Description
Thermal Circuit Breaker 1 Pole 20A 250VAC/50VDC Product overview: W23-X1A1G-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W23-X1A1G-20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thermal Circuit Breaker 1 Pole 20A 250VAC/50VDC Product overview: W23-X1A1G-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W23-X1A1G-20 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W23-X1A1G-20 is a single-pole, push/pull actuator thermal circuit breaker rated for 20 amperes, designed for overcurrent protection in electrical systems. It features screw terminals with #8-32 screws, a visible trip indicator band, and a 3/8-inch (9.53 mm) threaded bushing for mounting. The device has a maximum operating voltage of 240VAC or 50VDC, an interrupting capacity of 2000 amps at 50VDC without a series fuse, and meets UL 1077 and CSA Supplementary Protectors standards. It can carry 100% of its rating continuously and will trip between 101% and 134% at 25°C, with a guaranteed trip at 135% within one hour. Endurance exceeds 6,000 cycles at full rating. The unit weighs less than 57 grams and is rated for humidity and salt spray environments per MIL-STD-202 methods. It is not resettable against overload and supports trip-free operation.

Datasheet Summary
Powered by GS/AI

The W23-X1A1G-20 is a single-pole, push/pull actuator thermal circuit breaker rated for 20 amperes, designed for overcurrent protection in electrical systems. It features screw terminals with #8-32 screws, a visible trip indicator band, and a 3/8-inch (9.53 mm) threaded bushing for mounting. The device has a maximum operating voltage of 240VAC or 50VDC, an interrupting capacity of 2000 amps at 50VDC without a series fuse, and meets UL 1077 and CSA Supplementary Protectors standards. It can carry 100% of its rating continuously and will trip between 101% and 134% at 25°C, with a guaranteed trip at 135% within one hour. Endurance exceeds 6,000 cycles at full rating. The unit weighs less than 57 grams and is rated for humidity and salt spray environments per MIL-STD-202 methods. It is not resettable against overload and supports trip-free operation.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A Circuit Protection Fuse
143-W23-X1A1G-20
20A Circuit Protection Fuse 143-W23-X1A1G-20
Thermal Circuit Breaker 1 Pole 20A 250VAC/50VDC Product overview: W23-X1A1G-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W23-X1A1G-20 can be used for catalog matching and distributor lookup.

Thermal Circuit Breaker 1 Pole 20A 250VAC/50VDC Product overview: W23-X1A1G-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W23-X1A1G-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W23-X1A1G-20
Product Name 20A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 486-0001.1016.CT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers