TE Connectivity Antennas VMJ24493B-518RSMM

Description
Configuration Features Antenna Style : Vehicular, Disk-Puck Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Primary Application : GNSS, Wi-Fi, Vehicular Wireless Application : Vehicular, GNSS, Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6.9 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular, Disk-Puck Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Primary Application : GNSS, Wi-Fi, Vehicular Wireless Application : Vehicular, GNSS, Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6.9 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - VMJ24493B-518RSMM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Vehicular, Disk-Puck Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Primary Application : GNSS, Wi-Fi, Vehicular Wireless Application : Vehicular, GNSS, Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6.9 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Vehicular, Disk-Puck
  • Antenna Type : Dome/Puck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5.18 M  [17 FT ]

Industry Standards


  • Primary Application : GNSS, Wi-Fi, Vehicular
  • Wireless Application : Vehicular, GNSS, Wi-Fi

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4900 - 6000
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 6.9
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-VMJ24493B-518RSMM-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.45GHz GNSS, Wi-Fi Module RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4.7dBi, 6.3dBi SMA Male (1), RP-SMA Male (2) Panel Mount

2.45GHz, 5.45GHz GNSS, Wi-Fi Module RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4.7dBi, 6.3dBi SMA Male (1), RP-SMA Male (2) Panel Mount

Buy Now Datasheet
RF Antennas - VMJ24493B-518RSMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz, 5.45GHz GNSS, Wi-Fi Module RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4.7dBi, 6.3dBi SMA Male (1), RP-SMA Male (2) Panel Mount

2.45GHz, 5.45GHz GNSS, Wi-Fi Module RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4.7dBi, 6.3dBi SMA Male (1), RP-SMA Male (2) Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number VMJ24493B-518RSMM 994-VMJ24493B-518RSMM-ND VMJ24493B-518RSMM
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Vehicular, GNSS, Wi-Fi Modem or Wireless Network; GPS; GNSS, Wi-Fi GNSS, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 6000.0 MHz 2450.0 to 5450.0 MHz
Gain 6 dB 4.7 to 6.3 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344656-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108948-3 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195846-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2309646-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
5 suppliers