TE Connectivity Antennas VLT69273W2NG-518A

Description
Configuration Features Antenna Style : External Antenna Type : Disk-Puck, Vehicular Band Type : 3G, Wi-Fi, 4G LTE, GPS Number of Ports : 3 Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Wireless Application : M2M, LMR, GPS, Cellular, IoT Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : SMA Male, RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Gain (Max) (DB) : 4.7
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Disk-Puck, Vehicular Band Type : 3G, Wi-Fi, 4G LTE, GPS Number of Ports : 3 Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Wireless Application : M2M, LMR, GPS, Cellular, IoT Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : SMA Male, RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Gain (Max) (DB) : 4.7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - VLT69273W2NG-518A - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Disk-Puck, Vehicular Band Type : 3G, Wi-Fi, 4G LTE, GPS Number of Ports : 3 Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Wireless Application : M2M, LMR, GPS, Cellular, IoT Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : SMA Male, RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Gain (Max) (DB) : 4.7

Configuration Features


  • Antenna Style : External
  • Antenna Type : Disk-Puck, Vehicular
  • Band Type : 3G, Wi-Fi, 4G LTE, GPS
  • Number of Ports : 3

Dimensions


  • Cable Length : 5.18 M  [17 FT ]

Industry Standards


  • Wireless Application : M2M, LMR, GPS, Cellular, IoT

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : SMA Male, RP-SMA Male

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700
  • Gain (Max) (DB) : 4.7
Buy Now
RF Antennas - VLT69273W2NG-518A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 1.575GHz, 2.2GHz GPS, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 4.7dBi SMA Male Panel Mount

829MHz, 1.575GHz, 2.2GHz GPS, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 4.7dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number VLT69273W2NG-518A VLT69273W2NG-518A
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; GPS; M2M, LMR, GPS, Cellular, IoT GPS, LTE, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513434-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz
View Details
5 suppliers
Antennas - 1-2823598-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 4G, 2G, Cellular, LTE, GSM, WiMAX, GPS, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2344657-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118907-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers