TE Connectivity Antennas VLT69273B11J-518A

Description
Configuration Features Antenna Style : Vehicular, Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Primary Application : Cellular, GNSS, Vehicular Wireless Application : GNSS, Vehicular, Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960, 4900 - 5900, 1710 - 2700, 2300 - 2700 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular, Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Primary Application : Cellular, GNSS, Vehicular Wireless Application : GNSS, Vehicular, Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960, 4900 - 5900, 1710 - 2700, 2300 - 2700 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - VLT69273B11J-518A - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Vehicular, Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Primary Application : Cellular, GNSS, Vehicular Wireless Application : GNSS, Vehicular, Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960, 4900 - 5900, 1710 - 2700, 2300 - 2700 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Vehicular, Disk-Puck
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5.18 M  [17 FT ]

Industry Standards


  • Primary Application : Cellular, GNSS, Vehicular
  • Wireless Application : GNSS, Vehicular, Cellular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 4900 - 5900, 1710 - 2700, 2300 - 2700
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-VLT69273B11J-518A-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 2.205GHz, 2.5GHz, 5.4GHz Beidou, GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 2.7GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 2dBi, 28dB, 4.1dBi, 4.2dBi, 4.9dBi RP-SMA Male, SMA Male (2) Panel Mount

829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 2.205GHz, 2.5GHz, 5.4GHz Beidou, GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 2.7GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 2dBi, 28dB, 4.1dBi, 4.2dBi, 4.9dBi RP-SMA Male, SMA Male (2) Panel Mount

Buy Now Datasheet
RF Antennas - VLT69273B11J-518A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 2.205GHz, 2.5GHz, 5.4GHz Beidou, GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 2.7GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 2dBi, 28dB, 4.1dBi, 4.2dBi, 4.9dBi RP-SMA Male, SMA Male (2) Panel Mount

829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 2.205GHz, 2.5GHz, 5.4GHz Beidou, GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 2.7GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 2dBi, 28dB, 4.1dBi, 4.2dBi, 4.9dBi RP-SMA Male, SMA Male (2) Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number VLT69273B11J-518A 994-VLT69273B11J-518A-ND VLT69273B11J-518A
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; GNSS, Vehicular, Cellular Cellular or PCS Terminal; Modem or Wireless Network; GPS; Beidou, GLONASS, GPS, LTE, Wi-Fi Beidou, GLONASS, GPS, LTE, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 698.0 to 5900.0 MHz 829.0 to 5400.0 MHz
Gain 6 dB 2 to 28 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195851-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; IoT, CDMA 850, CDMA 1900, LTE, UMTS, GSM 900, GSM, GPS, M2M, GSM 1800, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 1-2108937-4 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers