TE Connectivity Angle, Linear Position Measuring VLS9420-0300-324-1130

Description
VLS9420-0300-324-113 0: CTO-11500
Request a Quote Datasheet
Description
VLS9420-0300-324-113 0: CTO-11500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-VLS9420-0300-324-1130-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-VLS9420-0300-324-1130-ND
Angle, Linear Position Measuring 223-VLS9420-0300-324-1130-ND
VLS9420-0300-324-113 0: CTO-11500

VLS9420-0300-324-1130: CTO-11500

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-VLS9420-0300-324-1130-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC500B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
Linear Rod Type - TEX Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details