TE Connectivity Antennas VFP69383B22JN-518J

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1690 - 3800, 1598.06 - 1605.89, 824 - 894, 698 - 806, 1559 - 1606, 1574.42 - 1576.42, 880 - 960, 2400 - 2500, 1559.05 - 1563.14, 4900 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1690 - 3800, 1598.06 - 1605.89, 824 - 894, 698 - 806, 1559 - 1606, 1574.42 - 1576.42, 880 - 960, 2400 - 2500, 1559.05 - 1563.14, 4900 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - VFP69383B22JN-518J - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1690 - 3800, 1598.06 - 1605.89, 824 - 894, 698 - 806, 1559 - 1606, 1574.42 - 1576.42, 880 - 960, 2400 - 2500, 1559.05 - 1563.14, 4900 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5.18 M  [17 FT ]

Industry Standards


  • Communication Protocol : Vehicular
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1690 - 3800, 1598.06 - 1605.89, 824 - 894, 698 - 806, 1559 - 1606, 1574.42 - 1576.42, 880 - 960, 2400 - 2500, 1559.05 - 1563.14, 4900 - 6000
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 7.5
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-VFP69383B22JN-518J-ND - DigiKey
Thief River Falls, MN, United States
752MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.6015GHz, 2.745GHz, 2.45GHz, 5.45GHz Beidou, GLONASS, GPS, LTE, ISM, Wi-Fi Module RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.605GHz, 1.69GHz ~ 3.8GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0.4dBi, 0.8dBi, 1.2dBi, 2dBi, 2dBi, 2dBi, 4dBi, 2.6dBi, 6.6dBi SMA Male Panel Mount

752MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.6015GHz, 2.745GHz, 2.45GHz, 5.45GHz Beidou, GLONASS, GPS, LTE, ISM, Wi-Fi Module RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.605GHz, 1.69GHz ~ 3.8GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0.4dBi, 0.8dBi, 1.2dBi, 2dBi, 2dBi, 2dBi, 4dBi, 2.6dBi, 6.6dBi SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - VFP69383B22JN-518J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
752MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.6015GHz, 2.745GHz, 2.45GHz, 5.45GHz Beidou, GLONASS, GPS, LTE, ISM, Wi-Fi Module RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.605GHz, 1.69GHz ~ 3.8GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0.4dBi, 0.8dBi, 1.2dBi, 2dBi, 2dBi, 2dBi, 4dBi, 2.6dBi, 6.6dBi SMA Male Panel Mount

752MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.6015GHz, 2.745GHz, 2.45GHz, 5.45GHz Beidou, GLONASS, GPS, LTE, ISM, Wi-Fi Module RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.605GHz, 1.69GHz ~ 3.8GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0.4dBi, 0.8dBi, 1.2dBi, 2dBi, 2dBi, 2dBi, 4dBi, 2.6dBi, 6.6dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number VFP69383B22JN-518J 994-VFP69383B22JN-518J-ND VFP69383B22JN-518J
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular Cellular or PCS Terminal; Modem or Wireless Network; GPS; Beidou, GLONASS, GPS, LTE, ISM, Wi-Fi Beidou, GLONASS, GPS, LTE, ISM, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 698.0 to 6000.0 MHz 752.0 to 5450.0 MHz
Gain 6 dB 0.4000 to 6.6 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195935-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers
Antennas - 2118899-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2823593-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WiMAX, Cellular, Wi-Fi, GPS, GSM, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers