TE Connectivity General Purpose Relays V23154C 717B104

Description
General Purpose Relays
Datasheet
Description
General Purpose Relays
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - V23154C 717B104 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
V23154C 717B104
General Purpose Relays V23154C 717B104
General Purpose Relays

General Purpose Relays

Buy Now Datasheet
Signal Relay, Dpdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity - 57AC7665 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity
57AC7665
Signal Relay, Dpdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity 57AC7665
SIGNAL RELAY, DPDT, 2A, 125VAC, SOCKET; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:V23154 Series; Relay Mounting:Socket; Coil Type:Non Latching; Relay Terminals:Quick Connect, Solder; Contact RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 2A, 125VAC, SOCKET; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:V23154 Series; Relay Mounting:Socket; Coil Type:Non Latching; Relay Terminals:Quick Connect, Solder; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number V23154C 717B104 57AC7665
Product Name General Purpose Relays Signal Relay, Dpdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity
Relay Type General
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.1142C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 20.24 - Modular step relay 16A - 202480484000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Industrial Relay - 700-CF310I - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details