TE Connectivity Relays- Automotive Relays 1-1414761-0

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays- Automotive Relays Series: Micro Relay K Package: Bulk Product Status: Active Coil Type: Non Latching Coil Current: 47.2 mA Coil Voltage: 12VDC Operating Temperature: -40°C ~ 105°C Contact Material: Silver Tin Oxide (AgSnO)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays- Automotive Relays Series: Micro Relay K Package: Bulk Product Status: Active Coil Type: Non Latching Coil Current: 47.2 mA Coil Voltage: 12VDC Operating Temperature: -40°C ~ 105°C Contact Material: Silver Tin Oxide (AgSnO)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays- Automotive Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays- Automotive Relays
Relays- Automotive Relays
Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays- Automotive Relays Series: Micro Relay K Package: Bulk Product Status: Active Coil Type: Non Latching Coil Current: 47.2 mA Coil Voltage: 12VDC Operating Temperature: -40°C ~ 105°C Contact Material: Silver Tin Oxide (AgSnO)

Manufacturer: TE Connectivity Potter & Brumfield Relays
Category: Relays- Automotive Relays
Series: Micro Relay K
Package: Bulk
Product Status: Active
Coil Type: Non Latching
Coil Current: 47.2 mA
Coil Voltage: 12VDC
Operating Temperature: -40°C ~ 105°C
Contact Material: Silver Tin Oxide (AgSnO)

Buy Now Datasheet
V23086C1001A403-Ev-Usbx Potter&brumfield Te Connectivity - 63R7324 - Newark, An Avnet Company
Chicago, IL, United States
V23086C1001A403-Ev-Usbx Potter&brumfield Te Connectivity
63R7324
V23086C1001A403-Ev-Usbx Potter&brumfield Te Connectivity 63R7324
V23086C1001A403-EV-U SBX

V23086C1001A403-EV-USBX

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 63R7324
Product Name Relays- Automotive Relays V23086C1001A403-Ev-Usbx Potter&brumfield Te Connectivity
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details