The V23154 series of signal relays is a cradle-mounted device for switching signal loads up to 2 A with contact arrangements up to 2 form C, suitable for measurement, control, and safety-critical applications. It features a DC coil operating range of 1.1 VDC to 125 VDC, typical operate and release times of 7.5 ms and 3 ms, and a mechanical endurance of approximately 10^7 operations. Contact materials include silver or gold-flashed silver, with a maximum switching voltage of 150 VDC and 125 VAC. The relay is hermetically sealed (IP67), compliant with IEC 61810-1, RoHS, and REACH, and operates from -40°C to +70°C. It is available with PCB, plug-in, or solder terminals and weighs approximately 20 g for Size I variants.
General Purpose Relays
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | V23154C 442B104 |
| Product Name | General Purpose Relays |
| Relay Type | General |