TE Connectivity Power Relay, Spst-No, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity V23057-B0006-A102

Description
POWER RELAY, SPST-NO, 8A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:8A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Description
POWER RELAY, SPST-NO, 8A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:8A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The V23057-B0006-A102 is a vertical-mount, single-pole, single-throw normally open (1 form A) PCB relay with an 8A rating at 250VAC, designed for general-purpose switching in applications such as I/O modules and heating control. It uses an AgNi 0.15 contact material and operates on a 24VDC coil with a rated power consumption of 480mW. The relay features 4kV coil-to-contact insulation, a contact clearance and creepage of at least 4mm, and is wash-tight to IEC 61810 RTIII. It meets VDE and UL508 standards, has an operating temperature range of -40°C to +70°C, and is RoHS compliant. The part is mounted via through-hole terminals with a 5mm mounting distance and weighs 14g.

Datasheet Summary
Powered by GS/AI

The V23057-B0006-A102 is a vertical-mount, single-pole, single-throw normally open (1 form A) PCB relay with an 8A rating at 250VAC, designed for general-purpose switching in applications such as I/O modules and heating control. It uses an AgNi 0.15 contact material and operates on a 24VDC coil with a rated power consumption of 480mW. The relay features 4kV coil-to-contact insulation, a contact clearance and creepage of at least 4mm, and is wash-tight to IEC 61810 RTIII. It meets VDE and UL508 standards, has an operating temperature range of -40°C to +70°C, and is RoHS compliant. The part is mounted via through-hole terminals with a 5mm mounting distance and weighs 14g.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 15AC8930 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
15AC8930
Power Relay, Spst-No, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 15AC8930
POWER RELAY, SPST-NO, 8A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:8A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NO, 8A, 250VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:8A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 15AC8930
Product Name Power Relay, Spst-No, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Spdt, 250Vac, 6A; Contact Configuration Finder - 08X7080 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 2132132 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
4 suppliers
Power Relays - 1348401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details