General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Win Source Part Number: 1160450-G5NB-1A4-E DC5
Category: Relays>Power Relays, Over 2 Amps
Series: G5NB-E
Termination Style: PC Pin
Package: Tray
Contact Form: SPST-NO (1 Form A)
Standard Package: 500
Coil Resistance: 125 Ohms
Coil Current: 40 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): G5NB-1A4-E-DC5; G5NB-1A4-EDC5; G5NB1A4E DC5; G5NB1A4EDC5;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0020
Mfr: Omron Electronics Inc-EMC Div
Other Names: G5NB-1A4-EDC5-ND,G5N
Base Product Number: G5NB
Omron G5NB-1A4-E DC5 Power Relay
Omron G5NB-1A4-E DC5 Power Relay
Power PCB Relay RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | Z8627-ND | 1160450-G5NB-1A4-E DC5 | 2132132 | 34R7802 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relays | Power Pcb Relay Rohs Compliant Omron Electronic Components |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Pcb mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw |