TE Connectivity General Purpose Relays V23054D1020F104

Description
General Purpose Relays RELAY
Datasheet
Description
General Purpose Relays RELAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - V23054D1020F104 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
V23054D1020F104
General Purpose Relays V23054D1020F104
General Purpose Relays RELAY

General Purpose Relays RELAY

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
V23054D1020F104
Relays - Power Relays, Over 2 Amps V23054D1020F104
RELAY GEN PURPOSE DPDT 5A 24V

RELAY GEN PURPOSE DPDT 5A 24V

Supplier's Site
Signal Relay, Dpdt, 5A, 250Vac, Socket; Contact Configuration Axicom Te Connectivity - 57AC7620 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 5A, 250Vac, Socket; Contact Configuration Axicom Te Connectivity
57AC7620
Signal Relay, Dpdt, 5A, 250Vac, Socket; Contact Configuration Axicom Te Connectivity 57AC7620
SIGNAL RELAY, DPDT, 5A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Cradle S V23054 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 5A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Cradle S V23054 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site
V23054D1020F104 Axicom Te Connectivity - 48M8688 - Newark, An Avnet Company
Chicago, IL, United States
V23054D1020F104 Axicom Te Connectivity
48M8688
V23054D1020F104 Axicom Te Connectivity 48M8688
V23054D1020F104

V23054D1020F104

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number V23054D1020F104 V23054D1020F104 57AC7620 48M8688
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Signal Relay, Dpdt, 5A, 250Vac, Socket; Contact Configuration Axicom Te Connectivity V23054D1020F104 Axicom Te Connectivity
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 24 volts 24 volts 24 volts
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details