TE Connectivity Electromechanical Relays & Contactors 1-1415534-1

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 156 Coil Voltage Rating (VDC) : 7.5 Contact Current Rating (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 156 Coil Voltage Rating (VDC) : 7.5 Contact Current Rating (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1415534-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1415534-1
Electromechanical Relays & Contactors 1-1415534-1
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 156 Coil Voltage Rating (VDC) : 7.5 Contact Current Rating (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .36
  • Coil Resistance (OHM) : 156
  • Coil Voltage Rating (VDC) : 7.5
  • Contact Current Rating (AMP) : 6
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : .3 - .4
  • Contact Current Class (AMP) : 16

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins
Buy Now Datasheet
Power Relays, Over 2 Amps - 41-1-1415534-1-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-1-1415534-1-ND
Power Relays, Over 2 Amps 41-1-1415534-1-ND
PBH14007

PBH14007

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1415534-1 41-1-1415534-1-ND
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415354-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1414121-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.3 watts
View Details
Electromechanical Relays & Contactors - 1-1393236-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers