TE Connectivity Safety Relays V23050A1024A533

Description
TE Connectivity 1415015-1 Safety Relay
Request a Quote Datasheet
Description
TE Connectivity 1415015-1 Safety Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 477399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Relays
477399
Safety Relays 477399
TE Connectivity 1415015-1 Safety Relay

TE Connectivity 1415015-1 Safety Relay

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
V23050A1024A533
Safety Relays V23050A1024A533
Safety Relays 24V 8A 3NO+3NC TH SAFETY RELAY

Safety Relays 24V 8A 3NO+3NC TH SAFETY RELAY

Buy Now Datasheet
Power Relay, 3Pst-No/nc, 8A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity - 31K9724 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pst-No/nc, 8A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity
31K9724
Power Relay, 3Pst-No/nc, 8A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity 31K9724
POWER RELAY, 3PST-NO/NC, 8A, 250VAC, THT; Contact Configuration:3PST-N O, 3PST-NC; Coil Voltage:24VDC; Contact Current:8A; Product Range:SR6A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, 3PST-NO/NC, 8A, 250VAC, THT; Contact Configuration:3PST-NO, 3PST-NC; Coil Voltage:24VDC; Contact Current:8A; Product Range:SR6A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Safety Relays Safety Relays High Voltage Relays
Product Number 477399 V23050A1024A533 31K9724
Product Name Safety Relays Safety Relays Power Relay, 3Pst-No/nc, 8A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data