TE Connectivity Power Relay, Dpdt, 6A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity V23047A1110A501

Description
POWER RELAY, DPDT, 6A, 250VAC, THT; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT, 6A, 250VAC, THT; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 6A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity - 08H5668 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 6A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity
08H5668
Power Relay, Dpdt, 6A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity 08H5668
POWER RELAY, DPDT, 6A, 250VAC, THT; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:SolderRoHS Compliant: Yes

POWER RELAY, DPDT, 6A, 250VAC, THT; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 08H5668
Product Name Power Relay, Dpdt, 6A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relay, Spdt, 250Vac, 6A; Contact Configuration Finder - 08X7091 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
90A Photovoltaic Relay - CHAR-A90C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Mounting TH
View Details