TE Connectivity Force Guided Relay, Dpdt, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity V23047-A1021-A501

Description
FORCE GUIDED RELAY, DPDT, 6A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:21VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Description
FORCE GUIDED RELAY, DPDT, 6A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:21VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Force Guided Relay, Dpdt, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 57AC7615 - Newark, An Avnet Company
Chicago, IL, United States
Force Guided Relay, Dpdt, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
57AC7615
Force Guided Relay, Dpdt, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 57AC7615
FORCE GUIDED RELAY, DPDT, 6A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:21VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

FORCE GUIDED RELAY, DPDT, 6A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:21VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 57AC7615
Product Name Force Guided Relay, Dpdt, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 6838729P - RS Components, Ltd.
Aratas America LLC
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 48 volts
View Details
2 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details