The V23047-A1015-A501 is a force guided relay with two form C contacts, rated for 250VAC and 6A, designed for through-hole mounting. It features reinforced insulation between poles and contacts, with a 15VDC coil, AgNi contact material, and operates within an ambient temperature range of -40 to 70°C. The relay complies with EN 50205 and meets approvals including VDE, UL, TUV, and CCC. It has a mechanical endurance of 10×10⁶ operations, initial contact resistance of ≤100mΩ at 1A/24VDC, and insulation strength of 4000Vrms between contact and coil. Dimensions and pin layout follow the SR2M series specifications, with a weight of 20g and packaging in tubes of 20 units.
POWER RELAY, DPDT, 6A, 250VAC, THT; Contact Configuration:DPDT; Coil Voltage:15VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 13AC1831 |
| Product Name | Power Relay, Dpdt, 6A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |