TE Connectivity Through Hole Resistors UPF50B10KV

Description
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - UPF50B10KV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPF50B10KV-ND
Through Hole Resistors UPF50B10KV-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 8073807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073807
Through Hole Resistors 8073807
TE Connectivity UPF50B10KV Resistor

TE Connectivity UPF50B10KV Resistor

Supplier's Site
Through Hole Resistors - 8073807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073807P
Through Hole Resistors 8073807P
TE Connectivity UPF50B10KV Resistor

TE Connectivity UPF50B10KV Resistor

Supplier's Site
Through Hole Resistors - 1645615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1645615
Through Hole Resistors 1645615
TE Connectivity UPF50B10KV Resistor

TE Connectivity UPF50B10KV Resistor

Supplier's Site
Through Hole Metal Film Resistor, Upf Series, 10 Kohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9014 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 10 Kohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity
95W9014
Through Hole Metal Film Resistor, Upf Series, 10 Kohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity 95W9014
Through Hole Metal Film Resistor, UPF Series, 10 kohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, UPF Series, 10 kohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number UPF50B10KV-ND 8073807 8073807P 95W9014
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 10 Kohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers