Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-5L3

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-5L3 - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-5L3
D2F Ultra Subminiature Basic Switch D2F-5L3
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Switches & Front Panel Switch, Limit & Snap-Action - D2F-5L3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Switches & Front Panel Switch, Limit & Snap-Action
D2F-5L3
Switches & Front Panel Switch, Limit & Snap-Action D2F-5L3
Switches & Front Panel Switch, Limit & Snap-Action

Switches & Front Panel Switch, Limit & Snap-Action

Buy Now
Snap Action, Limit Switches - Z8847-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z8847-ND
Snap Action, Limit Switches Z8847-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Microswitch, Lever, Spdt, 5A, 250Vac, Th; Microswitch Type Omron - 69AC5833 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 5A, 250Vac, Th; Microswitch Type Omron
69AC5833
Microswitch, Lever, Spdt, 5A, 250Vac, Th; Microswitch Type Omron 69AC5833
MICROSWITCH, LEVER, SPDT, 5A, 250VAC, TH; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 5A, 250VAC, TH; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-5L3
Basic / Snap Action Switches D2F-5L3
Basic / Snap Action Switches 250VAC 5A 1.47 N Sim Roller Lvr PCB Term

Basic / Snap Action Switches 250VAC 5A 1.47 N Sim Roller Lvr PCB Term

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-5L3 D2F-5L3 Z8847-ND 69AC5833 D2F-5L3
Product Name D2F Ultra Subminiature Basic Switch Switches & Front Panel Switch, Limit & Snap-Action Snap Action, Limit Switches Microswitch, Lever, Spdt, 5A, 250Vac, Th; Microswitch Type Omron Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Roller Style Lever Style Simulated Roller Lever
Common Size Subminiature; Standard Subminiature
Standards and Certifications IP40 RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 to 2 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326088 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 2326204 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER053FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A02HS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details