TE Connectivity Backshells and Cable Clamps TXR40SJ00-1007AI

Description
Connector Backshell, Heat Shrink Adapter M15x1 11, B
Request a Quote Datasheet
Description
Connector Backshell, Heat Shrink Adapter M15x1 11, B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - TXR40SJ00-1007AI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR40SJ00-1007AI-ND
Backshells and Cable Clamps TXR40SJ00-1007AI-ND
Connector Backshell, Heat Shrink Adapter M15x1 11, B

Connector Backshell, Heat Shrink Adapter M15x1 11, B

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1039808-TXR40SJ00-1007AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1039808-TXR40SJ00-1007AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1039808-TXR40SJ00-1007AI
Win Source Part Number: 1039808-TXR40SJ00-10 07AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 11, B Material: Stainless Steel Plating: Passivated Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 0.827" (21.00mm) Thread Size: M15x1 Cable Exit: 180° Alternative Parts (Cross-Reference): TXR40SJ00-1007AI8268 27-000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 826827-000 Base Product Number: TXR40SJ00

Win Source Part Number: 1039808-TXR40SJ00-1007AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 11, B
Material: Stainless Steel
Plating: Passivated
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 0.827" (21.00mm)
Thread Size: M15x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR40SJ00-1007AI826827-000;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 826827-000
Base Product Number: TXR40SJ00

Buy Now Datasheet
Txr40Sj00-1007Ai Raychem - Te Connectivity - 44M2283 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Sj00-1007Ai Raychem - Te Connectivity
44M2283
Txr40Sj00-1007Ai Raychem - Te Connectivity 44M2283
TXR40SJ00-1007AI

TXR40SJ00-1007AI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TXR40SJ00-1007AI-ND 1039808-TXR40SJ00-1007AI 44M2283
Product Name Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr40Sj00-1007Ai Raychem - Te Connectivity
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details