TE Connectivity Connector Strain Relief 1546746-4

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Cable Entry Diameter : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Cable Entry Diameter : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1546746-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1546746-4
Connector Strain Relief 1546746-4
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Cable Entry Diameter : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Dimensions


  • Cable Entry Diameter : 11.51 MM  [.453 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Mechanical Attachment


  • Thread Size : 3/4-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 11
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Circular Cable Clamp, R/a, Sz 11, Plastic; Connector Shell Size Te Connectivity - 21R4253 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, R/a, Sz 11, Plastic; Connector Shell Size Te Connectivity
21R4253
Circular Cable Clamp, R/a, Sz 11, Plastic; Connector Shell Size Te Connectivity 21R4253
CIRCULAR CABLE CLAMP, R/A, SZ 11, PLASTIC; Connector Shell Size:11; Cable Diameter Max:0.453"; Strain Relief Material:Thermoplast ic; Product Range:Miniature CPC Series; For Use With:Mini CPC Circular Plastic Connectors RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, R/A, SZ 11, PLASTIC; Connector Shell Size:11; Cable Diameter Max:0.453"; Strain Relief Material:Thermoplastic; Product Range:Miniature CPC Series; For Use With:Mini CPC Circular Plastic Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 1546746-4 21R4253
Product Name Connector Strain Relief Circular Cable Clamp, R/a, Sz 11, Plastic; Connector Shell Size Te Connectivity
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-747580-2 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 520851-1 - TE Connectivity
Specs
Material Thermoplastic Rubber
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
Connector Strain Relief - 213902-2 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1-2308272-6 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers