TE Connectivity Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity 1-640723-0

Description
STRAIN RELIEF, 12WAY, NYLON; Accessory Type:Strain Relief; For Use With:12 Position Matrix Cap Housings; No. of Positions:12Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:12Contacts RoHS Compliant: Yes
Description
STRAIN RELIEF, 12WAY, NYLON; Accessory Type:Strain Relief; For Use With:12 Position Matrix Cap Housings; No. of Positions:12Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:12Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity - 87F5287 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity
87F5287
Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity 87F5287
STRAIN RELIEF, 12WAY, NYLON; Accessory Type:Strain Relief; For Use With:12 Position Matrix Cap Housings; No. of Positions:12Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:12Contacts RoHS Compliant: Yes

STRAIN RELIEF, 12WAY, NYLON; Accessory Type:Strain Relief; For Use With:12 Position Matrix Cap Housings; No. of Positions:12Positions; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:12Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87F5287
Product Name Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-327137-2 - TE Connectivity
Specs
Material Brass, Copper
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824660 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Gland, Straight; 7 to 16 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70075263 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.114 inch (28.3 mm)
View Details