TE Connectivity Connector Strain Relief 2-328666-3

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.05 MM  [.12 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 179A, RG 187, RG 188, 21-598 Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.05 MM  [.12 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 179A, RG 187, RG 188, 21-598 Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2-328666-3 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2-328666-3
Connector Strain Relief 2-328666-3
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.05 MM  [.12 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 179A, RG 187, RG 188, 21-598 Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Silver

Dimensions


  • Compatible Insulation Diameter Range : 3.05 MM  [.12 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 179A, RG 187, RG 188, 21-598
  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2-328666-3
Product Name Connector Strain Relief
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308350-3 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 1-206062-5 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 2-350380-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Rectangular Boots & Strain Relief - 446450-3 - TE Connectivity
Specs
Material Silicone Rubber
View Details