TE Connectivity ™ RF Power Dividers/Splitters - TU-50SMA TU-50SMA

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1274954-TU-50SMA Manufacturer Homepage: www.macom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1274954-TU-50SMA Manufacturer Homepage: www.macom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - TU-50SMA - TU-50SMA - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - TU-50SMA
TU-50SMA
RF Power Dividers/Splitters - TU-50SMA TU-50SMA
Manufacturer: Tyco Electronics Win Source Part Number: 1274954-TU-50SMA Manufacturer Homepage: www.macom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1274954-TU-50SMA
Manufacturer Homepage: www.macom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number TU-50SMA
Product Name RF Power Dividers/Splitters - TU-50SMA
Unlock Full Specs
to access all available technical data

Similar Products

2 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2447A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
4 Way Power Divider - 5o331361190 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details
Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; DFN, 6-pin
View Details
4 suppliers
6 Ways Core & Wire Power Splitter, 2 - 250 MHz, 50Ω - AD6PS-1+ - Mini-Circuits
Specs
0º Power Divider Division: 6-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 2.00 to 250.00 MHz
View Details
5 suppliers