TE Connectivity Cable Marker, Thermal Transfer Printable, Pvf, Blue, 76.2Mm W X 30.5M L; Marker Type Raychem Te Connectivity TTVF300BE-100

Description
CABLE MARKER, THERMAL TRANSFER PRINTABLE, PVF, BLUE, 76.2MM W X 30.5M L; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:30.48mm x 76.2mm; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, THERMAL TRANSFER PRINTABLE, PVF, BLUE, 76.2MM W X 30.5M L; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:30.48mm x 76.2mm; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, Thermal Transfer Printable, Pvf, Blue, 76.2Mm W X 30.5M L; Marker Type Raychem Te Connectivity - 47M1544 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, Thermal Transfer Printable, Pvf, Blue, 76.2Mm W X 30.5M L; Marker Type Raychem Te Connectivity
47M1544
Cable Marker, Thermal Transfer Printable, Pvf, Blue, 76.2Mm W X 30.5M L; Marker Type Raychem Te Connectivity 47M1544
CABLE MARKER, THERMAL TRANSFER PRINTABLE, PVF, BLUE, 76.2MM W X 30.5M L; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:30.48mm x 76.2mm; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:Blue RoHS Compliant: Yes

CABLE MARKER, THERMAL TRANSFER PRINTABLE, PVF, BLUE, 76.2MM W X 30.5M L; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:30.48mm x 76.2mm; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 47M1544
Product Name Cable Marker, Thermal Transfer Printable, Pvf, Blue, 76.2Mm W X 30.5M L; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
Markers - 0826611:D-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details