"Marker Strap/Flag Tie Natural 0.98"" (25.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
IDENTIFICATION MARKER TIE, 110MM X 2.5MM; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:Natural; Marker Dimensions:110mm x 2.5mm; Cable Diameter Max:25mm; Cable Diameter Min:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Wire Markers and Cable Markers |
| Product Number | RPC5399-ND | 66AJ4802 |
| Product Name | Cable Ties and Zip Ties | Identification Marker Tie, 110Mm X 2.5Mm; Marker Type Essentra Components |
| Color | Natural |