TE Connectivity Antennas TRAB8903P

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 890 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 890 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRAB8903P - TE Connectivity
Berwyn, PA, United States
Antennas
TRAB8903P
Antennas TRAB8903P
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 890 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LoRaWAN, ISM
  • Primary Application : LoRaWAN, ISM

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 890 - 960
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - TRAB8903P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
TRAB8903P-ND
RF Antennas TRAB8903P-ND
900MHz GSM Dome RF Antenna 890MHz ~ 960MHz 3dBi N Type Female Panel Mount

900MHz GSM Dome RF Antenna 890MHz ~ 960MHz 3dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - TRAB8903P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAB8903P
RF Antennas TRAB8903P
900MHz GSM Dome RF Antenna 890MHz ~ 960MHz 3dBi N Type Female Panel Mount

900MHz GSM Dome RF Antenna 890MHz ~ 960MHz 3dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRAB8903P TRAB8903P-ND TRAB8903P
Product Name Antennas RF Antennas RF Antennas
Applications LoRaWAN, ISM Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Pattern Type Omni directional
Primary Frequency Range 890.0 to 960.0 MHz 900.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-2 - TE Connectivity
Specs
Applications ISM, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 001-0010 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
Antennas - 2332157-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GPS, LTE, WLAN, GNSS, GSM, Cellular
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers
Antennas - 1-2823599-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, 3G, GSM, Cellular, 2G, GPS, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers