TE Connectivity Antennas TRAB24003N

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : LoRaWAN IP Rating : IP67 Primary Application : ISM Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : LoRaWAN IP Rating : IP67 Primary Application : ISM Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRAB24003N - TE Connectivity
Berwyn, PA, United States
Antennas
TRAB24003N
Antennas TRAB24003N
Configuration Features Antenna Style : Stick/Baton Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : LoRaWAN IP Rating : IP67 Primary Application : ISM Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : LoRaWAN
  • IP Rating : IP67
  • Primary Application : ISM

Mechanical Attachment


  • Mount Product Type : Through-Hole
  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
  • Frequency Category : 2400 - 2500
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1186-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1186-ND
RF Antennas 994-1186-ND
2.4GHz GSM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi NMO Base Mount

2.4GHz GSM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - TRAB24003N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAB24003N
RF Antennas TRAB24003N
2.4GHz GSM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi NMO Base Mount

2.4GHz GSM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRAB24003N 994-1186-ND TRAB24003N
Product Name Antennas RF Antennas RF Antennas
Applications ISM Cellular or PCS Terminal; Modem or Wireless Network; GSM, Wi-Fi GSM, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00024 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
RF Antennas - 0600-00002-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Antennas - 1513273-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2195873-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, LTE, Cellular
Pattern Type Omni directional
Polarization Linear
View Details