TE Connectivity Antennas 2195761-1

Description
Body Features Product Weight : 9.4 G  [.3315 OZ ] Configuration Features Antenna Protocol : GPS, Glonass Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 25 MM  [.98 INCH ] Product Width : 25 MM  [.98 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GPS, GNSS Mechanical Attachment Mounting Retention Type : Mounting Hole Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1559 - 1606 Gain (Max) (DB) : 5 Usage Conditions Application by Region : GNSS - Global - 1559 - 1606 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 9.4 G  [.3315 OZ ] Configuration Features Antenna Protocol : GPS, Glonass Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 25 MM  [.98 INCH ] Product Width : 25 MM  [.98 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GPS, GNSS Mechanical Attachment Mounting Retention Type : Mounting Hole Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1559 - 1606 Gain (Max) (DB) : 5 Usage Conditions Application by Region : GNSS - Global - 1559 - 1606 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195761-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195761-1
Antennas 2195761-1
Body Features Product Weight : 9.4 G  [.3315 OZ ] Configuration Features Antenna Protocol : GPS, Glonass Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 25 MM  [.98 INCH ] Product Width : 25 MM  [.98 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GPS, GNSS Mechanical Attachment Mounting Retention Type : Mounting Hole Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1559 - 1606 Gain (Max) (DB) : 5 Usage Conditions Application by Region : GNSS - Global - 1559 - 1606 MHz

Body Features


  • Product Weight : 9.4 G  [.3315 OZ ]

Configuration Features


  • Antenna Protocol : GPS, Glonass
  • Antenna Style : Embedded
  • Band Type : Single Band
  • Number of Ports : 1

Dimensions


  • Product Height : 4 MM  [.16 INCH ]
  • Product Length : 25 MM  [.98 INCH ]
  • Product Width : 25 MM  [.98 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Wireless Application : GPS, GNSS

Mechanical Attachment


  • Mounting Retention Type : Mounting Hole
  • Mounts To : Printed Circuit Board
  • Polarization : RHCP
  • Region : Global

Operation/Application


  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Antenna Connection Type : Tab Mount (Through Hole)

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1606
  • Gain (Max) (DB) : 5

Usage Conditions


  • Application by Region : GNSS - Global - 1559 - 1606 MHz
Buy Now
RF Antennas - A144729-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A144729-ND
RF Antennas A144729-ND
1.5825GHz GNSS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 4.7dBi, 4.8dBi Pin Adhesive

1.5825GHz GNSS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 4.7dBi, 4.8dBi Pin Adhesive

Buy Now Datasheet
Gnss Patch 25X25Mm Smd Rohs Compliant Amp Te Connectivity - 99AC1758 - Newark, An Avnet Company
Chicago, IL, United States
Gnss Patch 25X25Mm Smd Rohs Compliant Amp Te Connectivity
99AC1758
Gnss Patch 25X25Mm Smd Rohs Compliant Amp Te Connectivity 99AC1758
GNSS PATCH 25X25MM SMD ROHS COMPLIANT: YES

GNSS PATCH 25X25MM SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2195761-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195761-1
RF Antennas 2195761-1
1.5825GHz GNSS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 4.7dBi, 4.8dBi Pin Adhesive

1.5825GHz GNSS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 4.7dBi, 4.8dBi Pin Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas
2195761-1
Antennas 2195761-1
Antennas GNSS_25x25

Antennas GNSS_25x25

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2195761-1 A144729-ND 99AC1758 2195761-1 2195761-1
Product Name Antennas RF Antennas Gnss Patch 25X25Mm Smd Rohs Compliant Amp Te Connectivity RF Antennas Antennas
Applications Modem or Wireless Network; GPS; GPS, GNSS GPS; GNSS GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz 1582.5 MHz
Gain 5 dB 4.7 to 4.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2344657-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344657-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2118909-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers