TE Connectivity Antennas TRA8903NP

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Cellular IP Rating : IP67 Primary Application : Cellular Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 890 - 960 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Cellular IP Rating : IP67 Primary Application : Cellular Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 890 - 960 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRA8903NP - TE Connectivity
Berwyn, PA, United States
Antennas
TRA8903NP
Antennas TRA8903NP
Configuration Features Antenna Style : Stick/Baton Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Cellular IP Rating : IP67 Primary Application : Cellular Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 890 - 960 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Cellular
  • IP Rating : IP67
  • Primary Application : Cellular

Mechanical Attachment


  • Mount Product Type : Through-Hole
  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Screw-Mount

Signal Characteristics


  • Frequency Band (MHZ) : 890 - 960
  • Frequency Category : 698 - 960
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - TRA8903NP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
TRA8903NP-ND
RF Antennas TRA8903NP-ND
900MHz GSM Dome RF Antenna 890MHz ~ 960MHz 3dBi N Type Female Panel Mount

900MHz GSM Dome RF Antenna 890MHz ~ 960MHz 3dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - TRA8903NP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA8903NP
RF Antennas TRA8903NP
900MHz GSM Dome RF Antenna 890MHz ~ 960MHz 3dBi N Type Female Panel Mount

900MHz GSM Dome RF Antenna 890MHz ~ 960MHz 3dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRA8903NP TRA8903NP-ND TRA8903NP
Product Name Antennas RF Antennas RF Antennas
Applications Cellular Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 890.0 to 960.0 MHz 900.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108991-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2195729-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000
Primary Frequency Range 790.0 to 5925.0 MHz
Gain 0.0 to 3 dB
View Details
3 suppliers
Antennas - 1-2118909-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers