TE Connectivity Antennas TRA8213

Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : Cell, PCE, BLUETOOTH, Wi-Fi, GSM Number of Ports : 1 Industry Standards Wireless Application : Cellular, M2M, IoT, LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 821 - 896 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : Cell, PCE, BLUETOOTH, Wi-Fi, GSM Number of Ports : 1 Industry Standards Wireless Application : Cellular, M2M, IoT, LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 821 - 896 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRA8213 - TE Connectivity
Berwyn, PA, United States
Antennas
TRA8213
Antennas TRA8213
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : Cell, PCE, BLUETOOTH, Wi-Fi, GSM Number of Ports : 1 Industry Standards Wireless Application : Cellular, M2M, IoT, LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 821 - 896 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Vehicular
  • Band Type : Cell, PCE, BLUETOOTH, Wi-Fi, GSM
  • Number of Ports : 1

Industry Standards


  • Wireless Application : Cellular, M2M, IoT, LMR

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 821 - 896
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - TRA8213 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA8213
RF Antennas TRA8213
850MHz GSM Dome RF Antenna 821MHz ~ 896MHz 3dBi NMO Base Mount

850MHz GSM Dome RF Antenna 821MHz ~ 896MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number TRA8213 TRA8213
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Cellular, M2M, IoT, LMR GSM
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195846-2 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108852-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
Antennas - 1-2108857-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2823597-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, 4G, WiMAX, LTE, 2G, Cellular, GSM, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers