TE Connectivity Antennas TRA8063M3PB-001

Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : 4G Number of Ports : 1 Industry Standards Wireless Application : LMR, Cellular, M2M, IoT, LPWAN, ISM Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 2500 - 2700, 806 - 896 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : 4G Number of Ports : 1 Industry Standards Wireless Application : LMR, Cellular, M2M, IoT, LPWAN, ISM Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 2500 - 2700, 806 - 896 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRA8063M3PB-001 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : 4G Number of Ports : 1 Industry Standards Wireless Application : LMR, Cellular, M2M, IoT, LPWAN, ISM Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 2500 - 2700, 806 - 896 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Vehicular
  • Band Type : 4G
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR, Cellular, M2M, IoT, LPWAN, ISM

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Female

Signal Characteristics


  • Frequency Band (MHZ) : 1850 - 1990, 2500 - 2700, 806 - 896
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - TRA8063M3PB-001-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 1.9GHz, 2.6GHz Dome RF Antenna 806MHz ~ 896MHz, 1.85GHz ~ 1.99GHz, 2.5GHz ~ 2.7GHz 4dBi, 3.5dBi, 3dBi N Type Female Panel Mount

850MHz, 1.9GHz, 2.6GHz Dome RF Antenna 806MHz ~ 896MHz, 1.85GHz ~ 1.99GHz, 2.5GHz ~ 2.7GHz 4dBi, 3.5dBi, 3dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - TRA8063M3PB-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA8063M3PB-001
RF Antennas TRA8063M3PB-001
850MHz, 1.9GHz, 2.6GHz Dome RF Antenna 806MHz ~ 896MHz, 1.85GHz ~ 1.99GHz, 2.5GHz ~ 2.7GHz 4dBi, 3.5dBi, 3dBi N Type Female Panel Mount

850MHz, 1.9GHz, 2.6GHz Dome RF Antenna 806MHz ~ 896MHz, 1.85GHz ~ 1.99GHz, 2.5GHz ~ 2.7GHz 4dBi, 3.5dBi, 3dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRA8063M3PB-001 TRA8063M3PB-001-ND TRA8063M3PB-001
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; LMR, Cellular, M2M, IoT, LPWAN, ISM RF Antennas
Primary Frequency Range 806.0 to 2700.0 MHz 850.0 to 2600.0 MHz
Gain 3 dB 3 to 4 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108848-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2195736-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, ISM, GNSS, LTE
Polarization Linear
Primary Frequency Range 698.0 to 2710.0 MHz
View Details
6 suppliers
Antennas - 2118308-3 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2367286-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details