TE Connectivity Antennas TRA8063M3NB-001

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Cellular Wireless Application : Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896, 2500 - 2700, 1850 - 1990 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Cellular Wireless Application : Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896, 2500 - 2700, 1850 - 1990 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRA8063M3NB-001 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Vehicular Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Cellular Wireless Application : Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896, 2500 - 2700, 1850 - 1990 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Baton/Stick
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : Cellular
  • Wireless Application : Cellular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 896, 2500 - 2700, 1850 - 1990
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - TRA8063M3NB-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA8063M3NB-001
RF Antennas TRA8063M3NB-001
850MHz, 1.9GHz, 2.6GHz Dome RF Antenna 806MHz ~ 896MHz, 1.85GHz ~ 1.99GHz, 2.5GHz ~ 2.7GHz 4dBi, 3.5dBi, 3dBi NMO Base Mount

850MHz, 1.9GHz, 2.6GHz Dome RF Antenna 806MHz ~ 896MHz, 1.85GHz ~ 1.99GHz, 2.5GHz ~ 2.7GHz 4dBi, 3.5dBi, 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number TRA8063M3NB-001 TRA8063M3NB-001
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Cellular
Pattern Type Omni directional
Primary Frequency Range 806.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108923-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118907-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195764-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Linear
Primary Frequency Range 1570.0 to 1615.0 MHz
View Details
7 suppliers