TE Connectivity Antennas TRA6927M3PBN-001

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, ISM Primary Application : ISM, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, ISM Primary Application : ISM, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRA6927M3PBN-001 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, ISM Primary Application : ISM, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular, ISM
  • Primary Application : ISM, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 698 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1104-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1104-ND
RF Antennas 994-1104-ND
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.3GHz, 2.5GHz, 2.6GHz GSM, LTE, WiMax™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.1GHz ~ 2.7GHz 0dBi, 1.7dBi, 2.9dBi N Type Female Panel Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.3GHz, 2.5GHz, 2.6GHz GSM, LTE, WiMax™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.1GHz ~ 2.7GHz 0dBi, 1.7dBi, 2.9dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - TRA6927M3PBN-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA6927M3PBN-001
RF Antennas TRA6927M3PBN-001
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.3GHz, 2.5GHz, 2.6GHz GSM, LTE, WiMax™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.1GHz ~ 2.7GHz 0dBi, 1.7dBi, 2.9dBi N Type Female Panel Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.3GHz, 2.5GHz, 2.6GHz GSM, LTE, WiMax™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.1GHz ~ 2.7GHz 0dBi, 1.7dBi, 2.9dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRA6927M3PBN-001 994-1104-ND TRA6927M3PBN-001
Product Name Antennas RF Antennas RF Antennas
Applications ISM, Cellular Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE, WiMax™ GSM, LTE, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz 700.0 to 2600.0 MHz
Gain 0.0 to 3 dB 0.0 to 2.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108855-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
Antennas - 2118316-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118016-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118308-8 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers