TE Connectivity Antennas TRA3803

Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : M2M, IoT, LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 380 - 400 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : M2M, IoT, LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 380 - 400 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRA3803 - TE Connectivity
Berwyn, PA, United States
Antennas
TRA3803
Antennas TRA3803
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : M2M, IoT, LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 380 - 400 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Vehicular
  • Band Type : UHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : M2M, IoT, LMR

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 380 - 400
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - TRA3803 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA3803
RF Antennas TRA3803
390MHz Dome RF Antenna 380MHz ~ 400MHz 3dBi NMO Base Mount

390MHz Dome RF Antenna 380MHz ~ 400MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number TRA3803 TRA3803
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; M2M, IoT, LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108923-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108937-2 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195849-6 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108858-7 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers