TE Connectivity RF Antennas TRA18503

Description
1.9GHz GSM, PCS Dome RF Antenna 1.85GHz ~ 1.99GHz 3dBi NMO Base Mount
Request a Quote
Description
1.9GHz GSM, PCS Dome RF Antenna 1.85GHz ~ 1.99GHz 3dBi NMO Base Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRA18503 is a Phantom® antenna designed for GSM and PCS applications, operating within the frequency range of 1.85 to 1.99 GHz. It features a nominal gain of 3 dB-M.E.G. and an omnidirectional radiation pattern, making it suitable for various wireless communication needs. The antenna has a low profile, measuring 2.75 inches in height and 1.438 inches in diameter, which allows for discreet installation in both indoor and outdoor environments. The TRA18503 utilizes a standard NMO mounting socket, compatible with various mounting options, including magnetic and permanent mounts. It is constructed from durable ABS material and is available in black or white. The antenna supports a maximum power of 100 W and has a voltage standing wave ratio (VSWR) of less than 2.1, ensuring efficient performance. This product is ideal for engineers seeking a reliable and compact antenna solution for their wireless projects.

Datasheet Summary
Powered by GS/AI

The TRA18503 is a Phantom® antenna designed for GSM and PCS applications, operating within the frequency range of 1.85 to 1.99 GHz. It features a nominal gain of 3 dB-M.E.G. and an omnidirectional radiation pattern, making it suitable for various wireless communication needs. The antenna has a low profile, measuring 2.75 inches in height and 1.438 inches in diameter, which allows for discreet installation in both indoor and outdoor environments. The TRA18503 utilizes a standard NMO mounting socket, compatible with various mounting options, including magnetic and permanent mounts. It is constructed from durable ABS material and is available in black or white. The antenna supports a maximum power of 100 W and has a voltage standing wave ratio (VSWR) of less than 2.1, ensuring efficient performance. This product is ideal for engineers seeking a reliable and compact antenna solution for their wireless projects.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - TRA18503-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
TRA18503-ND
RF Antennas TRA18503-ND
1.9GHz GSM, PCS Dome RF Antenna 1.85GHz ~ 1.99GHz 3dBi NMO Base Mount

1.9GHz GSM, PCS Dome RF Antenna 1.85GHz ~ 1.99GHz 3dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - TRA18503 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA18503
RF Antennas TRA18503
1.9GHz GSM, PCS Dome RF Antenna 1.85GHz ~ 1.99GHz 3dBi NMO Base Mount

1.9GHz GSM, PCS Dome RF Antenna 1.85GHz ~ 1.99GHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number TRA18503-ND TRA18503
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, PCS GSM, PCS
Primary Frequency Range 1900.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Band SMD Passive Ceramic Antenna (25x25x4 mm) - ET-GPGL12-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers