TE Connectivity ™ Cables, Wires Fiber Optic Cables - TP-FIREST-0.750 TP-FIREST-0.750

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994004-TP-FIREST-0.7 50 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TP-FIREST-0.750A6263 5-000; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 168 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994004-TP-FIREST-0.7 50 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TP-FIREST-0.750A6263 5-000; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 168 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - TP-FIREST-0.750 - TP-FIREST-0.750 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - TP-FIREST-0.750
TP-FIREST-0.750
Cables, Wires Fiber Optic Cables - TP-FIREST-0.750 TP-FIREST-0.750
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994004-TP-FIREST-0.7 50 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TP-FIREST-0.750A6263 5-000; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 168 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994004-TP-FIREST-0.750
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): TP-FIREST-0.750A62635-000;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 168 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number TP-FIREST-0.750
Product Name Cables, Wires Fiber Optic Cables - TP-FIREST-0.750
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details