TE Connectivity Shrink Tubing; Marker Type Raychem Te Connectivity TMS-SCE-3/32-2.0-S1-9

Description
SHRINK TUBING; Marker Type:Marking Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:2.36mm x 50mm; I.D. Max:2.36mm; I.D. Min:0.79mm; Shrink Ratio:3:1; Colour:White; Length:2" RoHS Compliant: Yes
Datasheet
Description
SHRINK TUBING; Marker Type:Marking Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:2.36mm x 50mm; I.D. Max:2.36mm; I.D. Min:0.79mm; Shrink Ratio:3:1; Colour:White; Length:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Tubing; Marker Type Raychem Te Connectivity - 17M9322 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Tubing; Marker Type Raychem Te Connectivity
17M9322
Shrink Tubing; Marker Type Raychem Te Connectivity 17M9322
SHRINK TUBING; Marker Type:Marking Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:2.36mm x 50mm; I.D. Max:2.36mm; I.D. Min:0.79mm; Shrink Ratio:3:1; Colour:White; Length:2" RoHS Compliant: Yes

SHRINK TUBING; Marker Type:Marking Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:2.36mm x 50mm; I.D. Max:2.36mm; I.D. Min:0.79mm; Shrink Ratio:3:1; Colour:White; Length:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 17M9322
Product Name Shrink Tubing; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marker Card - LWM-1300-1324 - LEM Products, Inc.
Specs
Material Vinyl
View Details