HEATSHRINK MARKER, HIGH SPEC GRADE,PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:2.36mm x 50mm; I.D. Max:1.9mm; I.D. Min:0.81mm; Shrink Ratio:3:1; ProductRoHS Compliant: Yes
SHRINK TUBING; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:2.36mm x 50mm; I.D. Max:2.36mm; I.D. Min:0.79mm; Shrink Ratio:3:1; Product Range:TMS-SCE Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 93K0731 |
| Product Name | Heatshrink Marker, High Spec Grade,pk250; Marker Type Raychem Te Connectivity |
| Wire & Cable Markers | Shrink Tube Marker |